Molex Rectangular Connector Contacts 0348050111

Description
Socket Contact Tin 22 AWG Crimp
Request a Quote Datasheet
Description
Socket Contact Tin 22 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - 900-0348050111TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
900-0348050111TR-ND
Rectangular Connector Contacts 900-0348050111TR-ND
Socket Contact Tin 22 AWG Crimp

Socket Contact Tin 22 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - 900-0348050111CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
900-0348050111CT-ND
Rectangular Connector Contacts 900-0348050111CT-ND
CONN SOCKET 22AWG CRIMP TIN

CONN SOCKET 22AWG CRIMP TIN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Electrical Connectors
Product Number 900-0348050111TR-ND
Product Name Rectangular Connector Contacts
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-4856-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers
N Series: High Density Mini-Modular Connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
View Details
27/55 Position Hermetic Bulkhead Connector - 24055 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details