Molex Rectangular Connectors - 034566-3303 034566-3303

Description
Manufacturer: Molex, LLC Win Source Part Number: 146187-034566-3303 Family Name: 34566 Introduction Date: June 07, 2012 ECCN: EAR99 Country of Origin: China, Mexico, United States of America Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Molex, LLC Win Source Part Number: 146187-034566-3303 Family Name: 34566 Introduction Date: June 07, 2012 ECCN: EAR99 Country of Origin: China, Mexico, United States of America Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 034566-3303 - 146187-034566-3303 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 034566-3303
146187-034566-3303
Rectangular Connectors - 034566-3303 146187-034566-3303
Manufacturer: Molex, LLC Win Source Part Number: 146187-034566-3303 Family Name: 34566 Introduction Date: June 07, 2012 ECCN: EAR99 Country of Origin: China, Mexico, United States of America Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Molex, LLC
Win Source Part Number: 146187-034566-3303
Family Name: 34566
Introduction Date: June 07, 2012
ECCN: EAR99
Country of Origin: China, Mexico, United States of America
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
Automotive Electronic Connector
340-034566-3303
Automotive Electronic Connector 340-034566-3303
Conn Housing F 73 POS 2.54mm Crimp ST Cable Mount Gray MX123™ Tray Automotive Product overview: 034566-3303 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-034566-3303 can be used for catalog matching and distributor lookup.

Conn Housing F 73 POS 2.54mm Crimp ST Cable Mount Gray MX123™ Tray Automotive Product overview: 034566-3303 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-034566-3303 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 146187-034566-3303 340-034566-3303
Product Name Rectangular Connectors - 034566-3303 Automotive Electronic Connector
Connector Type Rectangular Connectors, Heavy Duty Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

XG4 Flat Cable Connectors - XG4S-1604 - Aratas America LLC
Specs
Connector Type Wire to Board Connector
Gender Male / Plug
Voltage Rating 250 volts
View Details
2 suppliers
Connector - 4 Pin Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
Powerpole ® 15-45 Silver Plated Power Contacts #16/12 AWG - 1331-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Micro-D Twinax (MDTX): With Size 10 Twinax Contacts -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Coaxial Connector; Micro Connector and Nano Connector
View Details