Molex Electronic Connector 0334670004+

Description
CONN RCPT TERM GOLD 22AWG Product overview: 0334670004+ from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-0334670004+ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN RCPT TERM GOLD 22AWG Product overview: 0334670004+ from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-0334670004+ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
340-0334670004+
Electronic Connector 340-0334670004+
CONN RCPT TERM GOLD 22AWG Product overview: 0334670004+ from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-0334670004+ can be used for catalog matching and distributor lookup.

CONN RCPT TERM GOLD 22AWG Product overview: 0334670004+ from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-0334670004+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors,Interconnects - 197092-0334670004+ - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
197092-0334670004+
Connectors,Interconnects 197092-0334670004+
Manufacturer: Molex, LLC Win Source Part Number: 197092-0334670004+ Category: Connectors,Interconn ects Family: Rectangular Connectors - Contacts Series: MX64? 33467 Packaging: Reel(TR) Contact Finish: Gold Wire Gauge: 22 AWG Contact Termination: Crimp Pin or Socket: Socket Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Molex, LLC
Win Source Part Number: 197092-0334670004+
Category: Connectors,Interconnects
Family: Rectangular Connectors - Contacts
Series: MX64? 33467
Packaging: Reel(TR)
Contact Finish: Gold
Wire Gauge: 22 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 340-0334670004+ 197092-0334670004+
Product Name Electronic Connector Connectors,Interconnects
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Connector, SMA 90° Plug - 190315 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
PB+ Backplane Male Right Angle Solder Power Connector - 80317-1 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details