Molex Connector Housing, Rcpt, 2Pos; Product Range Molex 03-12-1026

Description
CONNECTOR HOUSING, RCPT, 2POS; Product Range:HCS-125 42179 Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:8.38mm; Body Material:PA Polyamide (Nylon) 6/6; Colour:Natural; Connecting Termination:Crimp RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, RCPT, 2POS; Product Range:HCS-125 42179 Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:8.38mm; Body Material:PA Polyamide (Nylon) 6/6; Colour:Natural; Connecting Termination:Crimp RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 2Pos; Product Range Molex - 38C8752 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 2Pos; Product Range Molex
38C8752
Connector Housing, Rcpt, 2Pos; Product Range Molex 38C8752
CONNECTOR HOUSING, RCPT, 2POS; Product Range:HCS-125 42179 Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:8.38mm; Body Material:PA Polyamide (Nylon) 6/6; Colour:Natural; Connecting Termination:Crimp RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 2POS; Product Range:HCS-125 42179 Series; Gender:Receptacle; No. of Positions:2Positions; Pitch Spacing:8.38mm; Body Material:PA Polyamide (Nylon) 6/6; Colour:Natural; Connecting Termination:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 38C8752
Product Name Connector Housing, Rcpt, 2Pos; Product Range Molex
Material PA Polyamide (Nylon) 6/6
Unlock Full Specs
to access all available technical data

Similar Products

.687 in. ID, .873 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-687873250 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 31.75 mm (1.25 inch)
Bearing Bore / Ring O.D. 1 inch (25.4 mm)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details