Molex Connector Housing, Rcpt, 12Pos, 5.03Mm; Product Range Molex 03-09-1126

Description
CONNECTOR HOUSING, RCPT, 12POS, 5.03MM; Product Range:Standard .093" 1360 Series; Gender:Receptacle; No. of Positions:12Position s; Pitch Spacing:5.03mm; For Use With:Molex 1189, 1190 Series Socket Crimp Terminals RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, RCPT, 12POS, 5.03MM; Product Range:Standard .093" 1360 Series; Gender:Receptacle; No. of Positions:12Position s; Pitch Spacing:5.03mm; For Use With:Molex 1189, 1190 Series Socket Crimp Terminals RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 12Pos, 5.03Mm; Product Range Molex - 02N0655 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 12Pos, 5.03Mm; Product Range Molex
02N0655
Connector Housing, Rcpt, 12Pos, 5.03Mm; Product Range Molex 02N0655
CONNECTOR HOUSING, RCPT, 12POS, 5.03MM; Product Range:Standard .093" 1360 Series; Gender:Receptacle; No. of Positions:12Position s; Pitch Spacing:5.03mm; For Use With:Molex 1189, 1190 Series Socket Crimp Terminals RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 12POS, 5.03MM; Product Range:Standard .093" 1360 Series; Gender:Receptacle; No. of Positions:12Positions; Pitch Spacing:5.03mm; For Use With:Molex 1189, 1190 Series Socket Crimp Terminals RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 02N0655
Product Name Connector Housing, Rcpt, 12Pos, 5.03Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 12 mm (0.4724 inch)
Bearing Bore / Ring O.D. 0.3543 inch (9 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details