Molex Connectors 03-09-1049

Description
093 PWR CONN RCPT FREE HNG 4CK
Request a Quote Datasheet
Description
093 PWR CONN RCPT FREE HNG 4CK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors - 03-09-1049 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
03-09-1049
Connectors 03-09-1049
093 PWR CONN RCPT FREE HNG 4CK

093 PWR CONN RCPT FREE HNG 4CK

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Wire Housings & Plugs - 6794922P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
6794922P
Wire Housings & Plugs 6794922P
Molex 03-09-1049 Connector Housing

Molex 03-09-1049 Connector Housing

Supplier's Site
Wire Housings & Plugs - 6794922 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
6794922
Wire Housings & Plugs 6794922
Molex 03-09-1049 Connector Housing

Molex 03-09-1049 Connector Housing

Supplier's Site
Connector Housing, Rcpt, 4Pos; Product Range Molex - 54H5158 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 4Pos; Product Range Molex
54H5158
Connector Housing, Rcpt, 4Pos; Product Range Molex 54H5158
CONNECTOR HOUSING, RCPT, 4POS; Product Range:Standard .093" 2163 Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:5.03mm; Body Material:PA Polyamide (Nylon) 6/6; Colour:Natural; Connector Mounting:Free Hanging RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 4POS; Product Range:Standard .093" 2163 Series; Gender:Receptacle; No. of Positions:4Positions; Pitch Spacing:5.03mm; Body Material:PA Polyamide (Nylon) 6/6; Colour:Natural; Connector Mounting:Free Hanging RoHS Compliant: Yes

Supplier's Site Datasheet
093 Pwr Conn Rcpt Free Hng 4Ckt Rohs Compliant Molex - 26AC5307 - Newark, An Avnet Company
Chicago, IL, United States
093 Pwr Conn Rcpt Free Hng 4Ckt Rohs Compliant Molex
26AC5307
093 Pwr Conn Rcpt Free Hng 4Ckt Rohs Compliant Molex 26AC5307
093 PWR CONN RCPT FREE HNG 4CKT ROHS COMPLIANT: YES

093 PWR CONN RCPT FREE HNG 4CKT ROHS COMPLIANT: YES

Supplier's Site Datasheet
093 Pwr Conn Rcpt Free Hng 4Ckt - 70090837 - Allied Electronics, Inc.
Fort Worth, TX, USA
093 Pwr Conn Rcpt Free Hng 4Ckt
70090837
093 Pwr Conn Rcpt Free Hng 4Ckt 70090837
093 Pwr Conn Rcpt Free Hng 4Ckt

093 Pwr Conn Rcpt Free Hng 4Ckt

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 03-09-1049 03-09-1049 6794922P 6794922 54H5158 26AC5307 70090837
Product Name Connectors Wire Housings & Plugs Wire Housings & Plugs Connector Housing, Rcpt, 4Pos; Product Range Molex 093 Pwr Conn Rcpt Free Hng 4Ckt Rohs Compliant Molex 093 Pwr Conn Rcpt Free Hng 4Ckt
Gender Female / Jack Female / Jack Male / Plug; Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-MG-A810-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
VG96934 Version J (NF10) - 10-pin connectors for communication systems -  - Schaltbau GmbH
Specs
Voltage Rating 50 volts
Current Rating 2.5 amps
View Details
Multipin Connector, 5 Pin, 500 Volts, 3.5 Amps Per Pin - A1420-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details