The 093 Pwr Conn Rcpt Free Hng 2Ckt is a standard .093" pin and socket connector designed for power and wire-to-wire applications. It features a receptacle housing with two circuits and is constructed from natural nylon material. The product is RoHS compliant and has a maximum current rating of 14.0A per contact. It operates within a temperature range of -40° to +105°C and has a flammability rating of 94V-2. The connector is not designed for panel mounting and does not include mounting ears. It is compatible with various crimp terminals and is polarized to its mating part, ensuring secure connections. The product is packaged in bags and weighs approximately 1.499 grams.
Connector
Housing,plug,1545 Srs cable mount,2way
Housing,plug,1545 Srs cable mount,2way
1.57mm,housing,recep
Terminal Housing, Crimp .093"" Standard, Pin and Socket Receptacle Housing with Detention Lock, 2 Circuits, Single Row
093 PWR CONN RCPT FREE HNG 2CKT ROHS COMPLIANT: YES
| Powell Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | Heilind Electronics, Inc. | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 03-09-1022 | 6794906P | 6794906 | 1891474 | 03-09-1022 | 70190577 | 79AH8227 |
| Product Name | Wire Housings & Plugs | Wire Housings & Plugs | Wire Housings & Plugs | Connectors Power | TERMINAL HOUSE;STD;RECEPTCL W/DTENT LCKONLY;2 CIRCUITS | 093 Pwr Conn Rcpt Free Hng 2Ckt Rohs Compliant Molex | |
| Gender | Female / Jack | Female / Jack | Female / Jack | Female / Jack |