Molex Connector Housing, Rcpt, 2Pos; Product Range Molex 03-09-1022

Description
CONNECTOR HOUSING, RCPT, 2POS; Product Range:Standard .093" 1545 Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:6.3mm; Body Material:PA Polyamide (Nylon) 6/6; Colour:Natural; Connecting Termination:Crimp RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, RCPT, 2POS; Product Range:Standard .093" 1545 Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:6.3mm; Body Material:PA Polyamide (Nylon) 6/6; Colour:Natural; Connecting Termination:Crimp RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 2Pos; Product Range Molex - 38C8727 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 2Pos; Product Range Molex
38C8727
Connector Housing, Rcpt, 2Pos; Product Range Molex 38C8727
CONNECTOR HOUSING, RCPT, 2POS; Product Range:Standard .093" 1545 Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:6.3mm; Body Material:PA Polyamide (Nylon) 6/6; Colour:Natural; Connecting Termination:Crimp RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 2POS; Product Range:Standard .093" 1545 Series; Gender:Receptacle; No. of Positions:2Positions; Pitch Spacing:6.3mm; Body Material:PA Polyamide (Nylon) 6/6; Colour:Natural; Connecting Termination:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 38C8727
Product Name Connector Housing, Rcpt, 2Pos; Product Range Molex
Material PA Polyamide (Nylon) 6/6
Unlock Full Specs
to access all available technical data

Similar Products

.378 in. ID, .498 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-378498062 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 19.05 mm (0.7500 inch)
Bearing Bore / Ring O.D. 0.5000 inch (12.7 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details