Molex Connector Housing, Rcpt, 6Pos; Product Range Molex 03-06-1062

Description
CONNECTOR HOUSING, RCPT, 6POS; Product Range:Standard .062" 1625 Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:3.68mm; Body Material:PA Polyamide (Nylon) 6/28; Colour:Natural; Connecting Termination:Crimp RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, RCPT, 6POS; Product Range:Standard .062" 1625 Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:3.68mm; Body Material:PA Polyamide (Nylon) 6/28; Colour:Natural; Connecting Termination:Crimp RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 6Pos; Product Range Molex - 38C8699 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 6Pos; Product Range Molex
38C8699
Connector Housing, Rcpt, 6Pos; Product Range Molex 38C8699
CONNECTOR HOUSING, RCPT, 6POS; Product Range:Standard .062" 1625 Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:3.68mm; Body Material:PA Polyamide (Nylon) 6/28; Colour:Natural; Connecting Termination:Crimp RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 6POS; Product Range:Standard .062" 1625 Series; Gender:Receptacle; No. of Positions:6Positions; Pitch Spacing:3.68mm; Body Material:PA Polyamide (Nylon) 6/28; Colour:Natural; Connecting Termination:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 38C8699
Product Name Connector Housing, Rcpt, 6Pos; Product Range Molex
Material PA Polyamide (Nylon) 6/28
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Mounting Plates, 0.375
Specs
Housing Bore / Bearing O.D. 9.52 mm (0.3750 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 57.15 mm (2.25 inch)
Bearing Bore / Ring O.D. 1.75 inch (44.45 mm)
View Details