Molex Connector Housing, Rcpt, 4Pos; Product Range Molex 03-06-1042

Description
CONNECTOR HOUSING, RCPT, 4POS; Product Range:Standard .062" 1625 Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:3.68mm; Body Material:PA Polyamide (Nylon) 6/30; Colour:Natural; Connecting Termination:Crimp RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, RCPT, 4POS; Product Range:Standard .062" 1625 Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:3.68mm; Body Material:PA Polyamide (Nylon) 6/30; Colour:Natural; Connecting Termination:Crimp RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 4Pos; Product Range Molex - 38C8696 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 4Pos; Product Range Molex
38C8696
Connector Housing, Rcpt, 4Pos; Product Range Molex 38C8696
CONNECTOR HOUSING, RCPT, 4POS; Product Range:Standard .062" 1625 Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:3.68mm; Body Material:PA Polyamide (Nylon) 6/30; Colour:Natural; Connecting Termination:Crimp RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 4POS; Product Range:Standard .062" 1625 Series; Gender:Receptacle; No. of Positions:4Positions; Pitch Spacing:3.68mm; Body Material:PA Polyamide (Nylon) 6/30; Colour:Natural; Connecting Termination:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 38C8696
Product Name Connector Housing, Rcpt, 4Pos; Product Range Molex
Material PA Polyamide (Nylon) 6/30
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 350 mm (13.78 inch)
Bearing Bore / Ring O.D. 12.6 inch (320 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details