Molex Connector Housing, Rcpt, 3Pos; Product Range Molex 03-06-1038

Description
CONNECTOR HOUSING, RCPT, 3POS; Product Range:Standard .062" 1625 Series; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:3.68mm; Body Material:PA Polyamide (Nylon) 6/1; Colour:Natural; Connector Mounting:Panel Mount RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, RCPT, 3POS; Product Range:Standard .062" 1625 Series; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:3.68mm; Body Material:PA Polyamide (Nylon) 6/1; Colour:Natural; Connector Mounting:Panel Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 3Pos; Product Range Molex - 54H5096 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 3Pos; Product Range Molex
54H5096
Connector Housing, Rcpt, 3Pos; Product Range Molex 54H5096
CONNECTOR HOUSING, RCPT, 3POS; Product Range:Standard .062" 1625 Series; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:3.68mm; Body Material:PA Polyamide (Nylon) 6/1; Colour:Natural; Connector Mounting:Panel Mount RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 3POS; Product Range:Standard .062" 1625 Series; Gender:Receptacle; No. of Positions:3Positions; Pitch Spacing:3.68mm; Body Material:PA Polyamide (Nylon) 6/1; Colour:Natural; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 54H5096
Product Name Connector Housing, Rcpt, 3Pos; Product Range Molex
Material PA Polyamide (Nylon) 6/1
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 41.27 mm (1.62 inch)
Bearing Bore / Ring O.D. 1.38 inch (34.92 mm)
View Details