Molex 2.5A 250V Electronic Connector 02-09-1134

Description
Female Signal Terminal, Tin Plated Brass, 2.5A, 250V Product overview: 02-09-1134 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2.5A, 250V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-02-09-1134 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Female Signal Terminal, Tin Plated Brass, 2.5A, 250V Product overview: 02-09-1134 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2.5A, 250V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-02-09-1134 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.5A 250V Electronic Connector
340-02-09-1134
2.5A 250V Electronic Connector 340-02-09-1134
Female Signal Terminal, Tin Plated Brass, 2.5A, 250V Product overview: 02-09-1134 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2.5A, 250V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-02-09-1134 can be used for catalog matching and distributor lookup.

Female Signal Terminal, Tin Plated Brass, 2.5A, 250V Product overview: 02-09-1134 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2.5A, 250V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-02-09-1134 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 02-09-1134 - 768626-02-09-1134 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 02-09-1134
768626-02-09-1134
Rectangular Connectors - 02-09-1134 768626-02-09-1134
Manufacturer: Molex Connector Corporation Win Source Part Number: 768626-02-09-1134 Series: 1377 Packaging: Bulk Type: Power Contact Finish: Tin Contact Finish Thickness: 100μin (2.54μm) Contact Termination: Solder, PCB Pin or Socket: Socket Family Name: 1377 Categories: Connectors, Interconnects Introduction Date: May 17, 2010 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Molex Connector Corporation
Win Source Part Number: 768626-02-09-1134
Series: 1377
Packaging: Bulk
Type: Power
Contact Finish: Tin
Contact Finish Thickness: 100μin (2.54μm)
Contact Termination: Solder, PCB
Pin or Socket: Socket
Family Name: 1377
Categories: Connectors, Interconnects
Introduction Date: May 17, 2010
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Contact, Socket, 14Awg, Through Hole; Product Range Molex - 54H5013 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 14Awg, Through Hole; Product Range Molex
54H5013
Contact, Socket, 14Awg, Through Hole; Product Range Molex 54H5013
CONTACT, SOCKET, 14AWG, THROUGH HOLE; Product Range:Standard .093" 1377 Series; Contact Gender:Socket; Contact Termination Type:Through Hole; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:30AWG RoHS Compliant: Yes

CONTACT, SOCKET, 14AWG, THROUGH HOLE; Product Range:Standard .093" 1377 Series; Contact Gender:Socket; Contact Termination Type:Through Hole; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:30AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 340-02-09-1134 768626-02-09-1134 54H5013
Product Name 2.5A 250V Electronic Connector Rectangular Connectors - 02-09-1134 Contact, Socket, 14Awg, Through Hole; Product Range Molex
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N Straight Plug - 190510A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
D-Sub Connector Assemblies - 2262-A28410-165-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details