Molex Terminal Blocks - 02-09-1119 02-09-1119

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1015839-02-09-1119 Packaging: Bulk Pitch: 5.03 mm Connector Type: Connector, PCB, Signal, Socket Termination: Crimp Contact Material: Brass Number of Contacts: 1 Gender: Female Length: 21.97 mm Shielding: Unshielded Orientation: Straight Contact Plating: Tin Contact Resistance: 10 mΩ Height: 4.83 mm Weight: 360.010594 mg Contact Gender: Female Plating: Tin Width: 6.35 mm Categories: Terminal Blocks Alternative Parts (Cross-Reference): 350550-3; 02-09-1102; 926869-3; 03-06-1023; 03-09-1022; 03-06-1011; 03-06-1022-2091119; 0002091119; 002091119; 02-09-1119.; 02091119; 1381-A(P901)L; 2091119; Country of Origin: US Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Depth: 5.33 mm Lead Free: Yes Mount: Cable RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Voltage Rating (AC): 250 V REACH SVHC: Unknown Wire/Cable Gauge: 22 AWG Max Current Rating: 17 A
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1015839-02-09-1119 Packaging: Bulk Pitch: 5.03 mm Connector Type: Connector, PCB, Signal, Socket Termination: Crimp Contact Material: Brass Number of Contacts: 1 Gender: Female Length: 21.97 mm Shielding: Unshielded Orientation: Straight Contact Plating: Tin Contact Resistance: 10 mΩ Height: 4.83 mm Weight: 360.010594 mg Contact Gender: Female Plating: Tin Width: 6.35 mm Categories: Terminal Blocks Alternative Parts (Cross-Reference): 350550-3; 02-09-1102; 926869-3; 03-06-1023; 03-09-1022; 03-06-1011; 03-06-1022-2091119; 0002091119; 002091119; 02-09-1119.; 02091119; 1381-A(P901)L; 2091119; Country of Origin: US Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Depth: 5.33 mm Lead Free: Yes Mount: Cable RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Voltage Rating (AC): 250 V REACH SVHC: Unknown Wire/Cable Gauge: 22 AWG Max Current Rating: 17 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 02-09-1119 - 1015839-02-09-1119 - Win Source Electronics
Laguna Hills, CA, United States
Terminal Blocks - 02-09-1119
1015839-02-09-1119
Terminal Blocks - 02-09-1119 1015839-02-09-1119
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1015839-02-09-1119 Packaging: Bulk Pitch: 5.03 mm Connector Type: Connector, PCB, Signal, Socket Termination: Crimp Contact Material: Brass Number of Contacts: 1 Gender: Female Length: 21.97 mm Shielding: Unshielded Orientation: Straight Contact Plating: Tin Contact Resistance: 10 mΩ Height: 4.83 mm Weight: 360.010594 mg Contact Gender: Female Plating: Tin Width: 6.35 mm Categories: Terminal Blocks Alternative Parts (Cross-Reference): 350550-3; 02-09-1102; 926869-3; 03-06-1023; 03-09-1022; 03-06-1011; 03-06-1022-2091119; 0002091119; 002091119; 02-09-1119.; 02091119; 1381-A(P901)L; 2091119; Country of Origin: US Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Depth: 5.33 mm Lead Free: Yes Mount: Cable RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Voltage Rating (AC): 250 V REACH SVHC: Unknown Wire/Cable Gauge: 22 AWG Max Current Rating: 17 A

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1015839-02-09-1119
Packaging: Bulk
Pitch: 5.03 mm
Connector Type: Connector, PCB, Signal, Socket
Termination: Crimp
Contact Material: Brass
Number of Contacts: 1
Gender: Female
Length: 21.97 mm
Shielding: Unshielded
Orientation: Straight
Contact Plating: Tin
Contact Resistance: 10 mΩ
Height: 4.83 mm
Weight: 360.010594 mg
Contact Gender: Female
Plating: Tin
Width: 6.35 mm
Categories: Terminal Blocks
Alternative Parts (Cross-Reference): 350550-3; 02-09-1102; 926869-3; 03-06-1023; 03-09-1022; 03-06-1011; 03-06-1022-2091119; 0002091119; 002091119; 02-09-1119.; 02091119; 1381-A(P901)L; 2091119;
Country of Origin: US
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Depth: 5.33 mm
Lead Free: Yes
Mount: Cable
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Voltage Rating (AC): 250 V
REACH SVHC: Unknown
Wire/Cable Gauge: 22 AWG
Max Current Rating: 17 A

Buy Now
Connectors Crimp Contacts, Commercial, Stamped & Formed - 02-09-1119 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Contacts, Commercial, Stamped & Formed
02-09-1119
Connectors Crimp Contacts, Commercial, Stamped & Formed 02-09-1119
100 PC PKG - 093 FEMALE TERM BRS TIN

100 PC PKG - 093 FEMALE TERM BRS TIN

Buy Now
Singapore, Singapore
17A 600V Electronic Connector
332-02-09-1119
17A 600V Electronic Connector 332-02-09-1119
Female Crimp Signal Terminal, 18-22AWG, 17A, 600V Product overview: 02-09-1119 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 17A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 17A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-02-09-1119 can be used for catalog matching and distributor lookup.

Female Crimp Signal Terminal, 18-22AWG, 17A, 600V Product overview: 02-09-1119 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 17A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 17A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-02-09-1119 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Contact, Socket, 18Awg, Crimp; Product Range Molex - 06H1959 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 18Awg, Crimp; Product Range Molex
06H1959
Contact, Socket, 18Awg, Crimp; Product Range Molex 06H1959
CONTACT, SOCKET, 18AWG, CRIMP; Product Range:Standard .093" 1381 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:22AWG RoHS Compliant: Yes

CONTACT, SOCKET, 18AWG, CRIMP; Product Range:Standard .093" 1381 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:22AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1015839-02-09-1119 02-09-1119 332-02-09-1119 02-09-1119 06H1959
Product Name Terminal Blocks - 02-09-1119 Connectors Crimp Contacts, Commercial, Stamped & Formed 17A 600V Electronic Connector Contact, Socket, 18Awg, Crimp; Product Range Molex
Termination Crimp Crimp Crimp
Mounting Cable
Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A28410-065-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Powerpole ® 75/180 Retaining Pins 1 Block High - 110G19 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 350.0 amps
Contact Size (AWG) 16 AWG
View Details
5 suppliers
75 OHM Connectors, D-SUB Size 8 Pin 50 ohm - 110235 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; D-Sub Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3-109-594-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 3.0 amps
View Details
2 suppliers