Molex Connectors Crimp Contacts, Commercial, Stamped & Formed 02-09-1102

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connectors Crimp Contacts, Commercial, Stamped & Formed - 02-09-1102 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Contacts, Commercial, Stamped & Formed
02-09-1102
Connectors Crimp Contacts, Commercial, Stamped & Formed 02-09-1102
CUT STRIP - 093 FEMALE TERM CHAIN TIN 14-20

CUT STRIP - 093 FEMALE TERM CHAIN TIN 14-20

Buy Now
Contact, Socket, 14Awg, Crimp; Product Range Molex - 88C9619 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 14Awg, Crimp; Product Range Molex
88C9619
Contact, Socket, 14Awg, Crimp; Product Range Molex 88C9619
CONTACT, SOCKET, 14AWG, CRIMP; Product Range:Standard .093" 1189 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:20AWG RoHS Compliant: Yes

CONTACT, SOCKET, 14AWG, CRIMP; Product Range:Standard .093" 1189 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:20AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Standard .093
Chicago, IL, United States
Contact, Standard .093" Series, Socket, 20 Awg, 14 Awg, Crimp, Brass Rohs Compliant Molex
86T4808
Contact, Standard .093" Series, Socket, 20 Awg, 14 Awg, Crimp, Brass Rohs Compliant Molex 86T4808
Contact, Standard .093" Series, Socket, 20 AWG, 14 AWG, Crimp, Brass RoHS Compliant: Yes

Contact, Standard .093" Series, Socket, 20 AWG, 14 AWG, Crimp, Brass RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Socket, 14Awg, Crimp; Product Range Molex - 35X2537 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 14Awg, Crimp; Product Range Molex
35X2537
Contact, Socket, 14Awg, Crimp; Product Range Molex 35X2537
CONTACT, SOCKET, 14AWG, CRIMP; Product Range:Standard .093" 1189 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; For Use With:Molex Standard .093" Series RoHS Compliant: Yes

CONTACT, SOCKET, 14AWG, CRIMP; Product Range:Standard .093" 1189 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; For Use With:Molex Standard .093" Series RoHS Compliant: Yes

Supplier's Site
Connectors - 02-09-1102 - ODG (Origin Data Global)
Shenzhen, China
Connectors
02-09-1102
Connectors 02-09-1102
Pin & Socket Connectors CRMP TERM 14-20G FEM Reel of 7000

Pin & Socket Connectors CRMP TERM 14-20G FEM Reel of 7000

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 02-09-1102 02-09-1102 88C9619 86T4808 35X2537 02-09-1102
Product Name Connectors Crimp Contacts, Commercial, Stamped & Formed Contact, Socket, 14Awg, Crimp; Product Range Molex Contact, Standard .093" Series, Socket, 20 Awg, 14 Awg, Crimp, Brass Rohs Compliant Molex Contact, Socket, 14Awg, Crimp; Product Range Molex Connectors
Termination Crimp Crimp
Unlock Full Specs
to access all available technical data