CONTACT, PIN, 18AWG, CRIMP; Product Range:8980 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Lead Plated Contacts; Wire Size AWG Min:22AWG; Contact Material:Phosphor Bronze RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 04M5314 |
| Product Name | Contact, Pin, 18Awg, Crimp; Product Range Molex |
| Termination | Crimp |