Molex Contact, Socket, 14Awg, Crimp; Product Range Molex 02-08-1202

Description
CONTACT, SOCKET, 14AWG, CRIMP; Product Range:8980 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:20AWG; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet
Description
CONTACT, SOCKET, 14AWG, CRIMP; Product Range:8980 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:20AWG; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, 14Awg, Crimp; Product Range Molex - 72C4895 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 14Awg, Crimp; Product Range Molex
72C4895
Contact, Socket, 14Awg, Crimp; Product Range Molex 72C4895
CONTACT, SOCKET, 14AWG, CRIMP; Product Range:8980 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:20AWG; Contact Material:Phosphor Bronze RoHS Compliant: Yes

CONTACT, SOCKET, 14AWG, CRIMP; Product Range:8980 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:20AWG; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 72C4895
Product Name Contact, Socket, 14Awg, Crimp; Product Range Molex
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

PB Backplane Female Right Angle Power Connector - 80318-4 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm N Connector, N Straight Plug - 190810 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details