Molex Contact, Socket, 20-14Awg, Crimp; Product Range Molex 02-08-1201

Description
CONTACT, SOCKET, 20-14AWG, CRIMP; Product Range:8980 Series; Contact Plating:Tin Plated Contacts; Contact Material:Phosphor Bronze; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:20AWG RoHS Compliant: Yes
Datasheet
Description
CONTACT, SOCKET, 20-14AWG, CRIMP; Product Range:8980 Series; Contact Plating:Tin Plated Contacts; Contact Material:Phosphor Bronze; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:20AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, 20-14Awg, Crimp; Product Range Molex - 88C0973 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 20-14Awg, Crimp; Product Range Molex
88C0973
Contact, Socket, 20-14Awg, Crimp; Product Range Molex 88C0973
CONTACT, SOCKET, 20-14AWG, CRIMP; Product Range:8980 Series; Contact Plating:Tin Plated Contacts; Contact Material:Phosphor Bronze; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:20AWG RoHS Compliant: Yes

CONTACT, SOCKET, 20-14AWG, CRIMP; Product Range:8980 Series; Contact Plating:Tin Plated Contacts; Contact Material:Phosphor Bronze; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:20AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 88C0973
Product Name Contact, Socket, 20-14Awg, Crimp; Product Range Molex
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-SNG-0020 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 394 inch (10000 mm)
OD / Width 0.0790 inch (2.01 mm)
View Details
INCO Grade S Nickel - 9111A - Belmont Metals, Inc.
Belmont Metals, Inc.
Specs
Type Anode / Anode Material
Shape / Form 1" Rounds
OD / Width 1 inch (25.4 mm)
View Details