Molex Contact, Female, 20-14Awg, Crimp; Product Range Molex 02-08-1003

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Contact, Female, 20-14Awg, Crimp; Product Range Molex - 89C2763 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Female, 20-14Awg, Crimp; Product Range Molex
89C2763
Contact, Female, 20-14Awg, Crimp; Product Range Molex 89C2763
CONTACT, FEMALE, 20-14AWG, CRIMP; Product Range:MLX Power Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; For Use With:MLX Series Power Connectors RoHS Compliant: Yes

CONTACT, FEMALE, 20-14AWG, CRIMP; Product Range:MLX Power Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; For Use With:MLX Series Power Connectors RoHS Compliant: Yes

Supplier's Site
Contact, Socket, 20Awg-14Awg, Crimp; Product Range Molex - 03AH3774 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 20Awg-14Awg, Crimp; Product Range Molex
03AH3774
Contact, Socket, 20Awg-14Awg, Crimp; Product Range Molex 03AH3774
CONTACT, SOCKET, 20AWG-14AWG, CRIMP; Product Range:MLX Power Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; For Use With:MLX Series Power Connectors; Wire RoHS Compliant: Yes

CONTACT, SOCKET, 20AWG-14AWG, CRIMP; Product Range:MLX Power Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; For Use With:MLX Series Power Connectors; Wire RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Socket, 14Awg, Crimp; Product Range Molex - 02AH7269 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 14Awg, Crimp; Product Range Molex
02AH7269
Contact, Socket, 14Awg, Crimp; Product Range Molex 02AH7269
CONTACT, SOCKET, 14AWG, CRIMP; Product Range:MLX 42024 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; For Use With:Molex MLX 42021 & 42022 Series Plug & RoHS Compliant: Yes

CONTACT, SOCKET, 14AWG, CRIMP; Product Range:MLX 42024 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; For Use With:Molex MLX 42021 & 42022 Series Plug & RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 02-08-1003 89C2763
Product Name Contact, Female, 20-14Awg, Crimp; Product Range Molex
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAKK - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Blade Type Power Connector Assemblies - 2243-1300G4-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 6 AWG
View Details
4 suppliers
Circular Connector Assemblies - 2171-NECB-S-M12G5-C2-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 48 to 60 volts
View Details