Connector
CONTACT, SOCKET, 24AWG, CRIMP; Product Range:Standard .062" 1855 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:30AWG; Current Rating:5A RoHS Compliant: Yes
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 02-06-1132 | 85C0027 |
| Product Name | Contact, Socket, 24Awg, Crimp; Product Range Molex | |
| Termination | Crimp |