Molex Connectors Crimp Contacts, Commercial, Stamped & Formed 02-06-1101

Description
CUT STRIP - 062FEMALETERM CHAINBRSTIN18-24 561-(P90
Request a Quote Datasheet
Description
CUT STRIP - 062FEMALETERM CHAINBRSTIN18-24 561-(P90
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Crimp Contacts, Commercial, Stamped & Formed - 02-06-1101 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Contacts, Commercial, Stamped & Formed
02-06-1101
Connectors Crimp Contacts, Commercial, Stamped & Formed 02-06-1101
CUT STRIP - 062FEMALETERM CHAINBRSTIN18-24 561-(P90

CUT STRIP - 062FEMALETERM CHAINBRSTIN18-24 561-(P90

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Contact, Socket, 18Awg, Crimp; Product Range Molex - 54H4930 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 18Awg, Crimp; Product Range Molex
54H4930
Contact, Socket, 18Awg, Crimp; Product Range Molex 54H4930
CONTACT, SOCKET, 18AWG, CRIMP; Product Range:Standard .062" 1561 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:24AWG RoHS Compliant: Yes

CONTACT, SOCKET, 18AWG, CRIMP; Product Range:Standard .062" 1561 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:24AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Socket, 24-18Awg, Crimp; Product Range Molex - 07AH4951 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 24-18Awg, Crimp; Product Range Molex
07AH4951
Contact, Socket, 24-18Awg, Crimp; Product Range Molex 07AH4951
CONTACT, SOCKET, 24-18AWG, CRIMP; Product Range:Standard .062" Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; For Use With:Molex Standard .062" Series RoHS Compliant: Yes

CONTACT, SOCKET, 24-18AWG, CRIMP; Product Range:Standard .062" Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; For Use With:Molex Standard .062" Series RoHS Compliant: Yes

Supplier's Site
Contact, Socket, 18Awg, Crimp; Product Range Molex - 37AC1041 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 18Awg, Crimp; Product Range Molex
37AC1041
Contact, Socket, 18Awg, Crimp; Product Range Molex 37AC1041
CONTACT, SOCKET, 18AWG, CRIMP; Product Range:Standard .062" 1561 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; For Use With:Molex Standard .062" Series RoHS Compliant: Yes

CONTACT, SOCKET, 18AWG, CRIMP; Product Range:Standard .062" 1561 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; For Use With:Molex Standard .062" Series RoHS Compliant: Yes

Supplier's Site Datasheet
Connectors - 02-06-1101 - ODG (Origin Data Global)
Shenzhen, China
Connectors
02-06-1101
Connectors 02-06-1101
Pin & Socket Connectors CRMP TERM 18-24G FEM Reel of 6000

Pin & Socket Connectors CRMP TERM 18-24G FEM Reel of 6000

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 02-06-1101 02-06-1101 54H4930 07AH4951 02-06-1101
Product Name Connectors Crimp Contacts, Commercial, Stamped & Formed Contact, Socket, 18Awg, Crimp; Product Range Molex Contact, Socket, 24-18Awg, Crimp; Product Range Molex Connectors
Termination Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Yellow - 5603 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
PwrBlade® - 10011575-002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Geometry Right Angle
Termination Press-Fit
Voltage Rating 200 volts
View Details
3 suppliers
4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details