Molex Flat Flex Ribbon Jumpers, Cables 0173280874

Description
0.50MM PITCH PREMO-FLEX FFC JUMP
Request a Quote Datasheet
Description
0.50MM PITCH PREMO-FLEX FFC JUMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Ribbon Jumpers, Cables - 900-0173280874-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Ribbon Jumpers, Cables
900-0173280874-ND
Flat Flex Ribbon Jumpers, Cables 900-0173280874-ND
0.50MM PITCH PREMO-FLEX FFC JUMP

0.50MM PITCH PREMO-FLEX FFC JUMP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 900-0173280874-ND
Product Name Flat Flex Ribbon Jumpers, Cables
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Rotary System Cable, Type 5, Stainless Ball to Stainless Ball - AC-CHH0-5-0750-033 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-185-MM-48-LP - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details