Molex Flat Flex Ribbon Jumpers, Cables 0159221230

Description
LVDS 90OHM 0.5MM 305MM 30C
Request a Quote Datasheet
Description
LVDS 90OHM 0.5MM 305MM 30C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Ribbon Jumpers, Cables - 900-0159221230-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Ribbon Jumpers, Cables
900-0159221230-ND
Flat Flex Ribbon Jumpers, Cables 900-0159221230-ND
LVDS 90OHM 0.5MM 305MM 30C

LVDS 90OHM 0.5MM 305MM 30C

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 900-0159221230-ND
Product Name Flat Flex Ribbon Jumpers, Cables
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 5, Zinc Barrel to Stainless Ball - AC-CAH0-5-0750-025 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-35-MF-60-LP - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details