Molex Flat Flex Ribbon Jumpers, Cables 0154661650

Description
"CABLE FFC/FPC 50POS 0.5MM 5.98"""
Request a Quote Datasheet
Description
"CABLE FFC/FPC 50POS 0.5MM 5.98"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Ribbon Jumpers, Cables - 900-0154661650-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Ribbon Jumpers, Cables
900-0154661650-ND
Flat Flex Ribbon Jumpers, Cables 900-0154661650-ND
"CABLE FFC/FPC 50POS 0.5MM 5.98"""

"CABLE FFC/FPC 50POS 0.5MM 5.98"""

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 900-0154661650-ND
Product Name Flat Flex Ribbon Jumpers, Cables
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Rotary System Cable, Type 6, Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SV-35-FF-25 - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details