Molex Flat Flex Ribbon Jumpers, Cables 0154660908

Description
"CABLE FFC/FPC 8POS 0.5MM 9.02"""
Request a Quote Datasheet
Description
"CABLE FFC/FPC 8POS 0.5MM 9.02"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Ribbon Jumpers, Cables - 900-0154660908-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Ribbon Jumpers, Cables
900-0154660908-ND
Flat Flex Ribbon Jumpers, Cables 900-0154660908-ND
"CABLE FFC/FPC 8POS 0.5MM 9.02"""

"CABLE FFC/FPC 8POS 0.5MM 9.02"""

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 900-0154660908-ND
Product Name Flat Flex Ribbon Jumpers, Cables
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Typec -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Standard Cable Assemblies - Bx6SM-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-3057/600-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details