Molex Flat Flex Ribbon Jumpers, Cables 0153660544

Description
"50 Position FFC, FPC Cable 0.020"" (0.50mm) 5.000"" (127.00mm)"
Request a Quote Datasheet
Description
"50 Position FFC, FPC Cable 0.020"" (0.50mm) 5.000"" (127.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Ribbon Jumpers, Cables - 900-0153660544-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Ribbon Jumpers, Cables
900-0153660544-ND
Flat Flex Ribbon Jumpers, Cables 900-0153660544-ND
"50 Position FFC, FPC Cable 0.020"" (0.50mm) 5.000"" (127.00mm)"

"50 Position FFC, FPC Cable 0.020"" (0.50mm) 5.000"" (127.00mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 900-0153660544-ND
Product Name Flat Flex Ribbon Jumpers, Cables
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-3057/201-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Cable Type Coaxial
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details
VANA Test Cable to 28 GHz - NTC105 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details