Molex Flat Flex Ribbon Jumpers, Cables 0152670537

Description
"36 Position FFC, FPC Cable 0.039"" (1.00mm) 4.000"" (101.60mm)"
Request a Quote Datasheet
Description
"36 Position FFC, FPC Cable 0.039"" (1.00mm) 4.000"" (101.60mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Ribbon Jumpers, Cables - 0152670537-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Ribbon Jumpers, Cables
0152670537-ND
Flat Flex Ribbon Jumpers, Cables 0152670537-ND
"36 Position FFC, FPC Cable 0.039"" (1.00mm) 4.000"" (101.60mm)"

"36 Position FFC, FPC Cable 0.039"" (1.00mm) 4.000"" (101.60mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 0152670537-ND
Product Name Flat Flex Ribbon Jumpers, Cables
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-1000-048 - Southco
Specs
Application Instrumentation and Control
Cable Length 3.28 ft (10 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-24-MF-60 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details