Molex Flat Flex Ribbon Jumpers, Cables 0152670434

Description
"26 Position FFC, FPC Cable 0.039"" (1.00mm) 7.000"" (177.80mm)"
Request a Quote Datasheet
Description
"26 Position FFC, FPC Cable 0.039"" (1.00mm) 7.000"" (177.80mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Ribbon Jumpers, Cables - WM25152-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Ribbon Jumpers, Cables
WM25152-ND
Flat Flex Ribbon Jumpers, Cables WM25152-ND
"26 Position FFC, FPC Cable 0.039"" (1.00mm) 7.000"" (177.80mm)"

"26 Position FFC, FPC Cable 0.039"" (1.00mm) 7.000"" (177.80mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number WM25152-ND
Product Name Flat Flex Ribbon Jumpers, Cables
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - 706-100/334-300 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 9.84 ft (30 dm)
View Details
2 suppliers
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details
Flexible Coaxial Cable 8 GHz - S452 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Rated Temperature -55 to 80 C (-67 to 176 F)
View Details