Molex Flat Flex Ribbon Jumpers, Cables 0152660876

Description
"19 Position FFC, FPC Cable 0.020"" (0.50mm) 1.180"" (29.97mm)"
Request a Quote Datasheet
Description
"19 Position FFC, FPC Cable 0.020"" (0.50mm) 1.180"" (29.97mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Ribbon Jumpers, Cables - 0152660876-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Ribbon Jumpers, Cables
0152660876-ND
Flat Flex Ribbon Jumpers, Cables 0152660876-ND
"19 Position FFC, FPC Cable 0.020"" (0.50mm) 1.180"" (29.97mm)"

"19 Position FFC, FPC Cable 0.020"" (0.50mm) 1.180"" (29.97mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 0152660876-ND
Product Name Flat Flex Ribbon Jumpers, Cables
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-3037/301-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details
Flexible Coaxial Cable 18 GHz - FC242 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details