Molex Flat Flex Ribbon Jumpers, Cables 0152660867

Description
"17 Position FFC, FPC Cable 0.020"" (0.50mm) 7.000"" (177.80mm)"
Request a Quote Datasheet
Description
"17 Position FFC, FPC Cable 0.020"" (0.50mm) 7.000"" (177.80mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Ribbon Jumpers, Cables - 0152660867-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Ribbon Jumpers, Cables
0152660867-ND
Flat Flex Ribbon Jumpers, Cables 0152660867-ND
"17 Position FFC, FPC Cable 0.020"" (0.50mm) 7.000"" (177.80mm)"

"17 Position FFC, FPC Cable 0.020"" (0.50mm) 7.000"" (177.80mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 0152660867-ND
Product Name Flat Flex Ribbon Jumpers, Cables
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2500/409-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details
Flexible Coaxial Cable 6 GHz - FC645 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details