Molex Flat Flex Ribbon Jumpers, Cables 0151680851

Description
"15 Position FFC, FPC Cable 0.049"" (1.25mm) 10.0"" (254.0mm)"
Request a Quote Datasheet
Description
"15 Position FFC, FPC Cable 0.049"" (1.25mm) 10.0"" (254.0mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Ribbon Jumpers, Cables - 0151680851-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Ribbon Jumpers, Cables
0151680851-ND
Flat Flex Ribbon Jumpers, Cables 0151680851-ND
"15 Position FFC, FPC Cable 0.049"" (1.25mm) 10.0"" (254.0mm)"

"15 Position FFC, FPC Cable 0.049"" (1.25mm) 10.0"" (254.0mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 0151680851-ND
Product Name Flat Flex Ribbon Jumpers, Cables
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 6, Stainless Ball to Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-24-MF-60 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details