Molex Flat Flex Ribbon Jumpers, Cables 0151680841

Description
"15 Position FFC, FPC Cable 0.049"" (1.25mm) 5.000"" (127.00mm)"
Request a Quote Datasheet
Description
"15 Position FFC, FPC Cable 0.049"" (1.25mm) 5.000"" (127.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Ribbon Jumpers, Cables - 0151680841-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Ribbon Jumpers, Cables
0151680841-ND
Flat Flex Ribbon Jumpers, Cables 0151680841-ND
"15 Position FFC, FPC Cable 0.049"" (1.25mm) 5.000"" (127.00mm)"

"15 Position FFC, FPC Cable 0.049"" (1.25mm) 5.000"" (127.00mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 0151680841-ND
Product Name Flat Flex Ribbon Jumpers, Cables
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - System cable - 706-100/320-200 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 6.56 ft (20 dm)
View Details
2 suppliers
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details
Flexible Coaxial Cable 26.5 GHz - FC105 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details