Molex Flat Flex Ribbon Jumpers, Cables 0151680780

Description
"9 Position FFC, FPC Cable 0.049"" (1.25mm) 8.000"" (203.20mm)"
Request a Quote Datasheet
Description
"9 Position FFC, FPC Cable 0.049"" (1.25mm) 8.000"" (203.20mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Ribbon Jumpers, Cables - 0151680780-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Ribbon Jumpers, Cables
0151680780-ND
Flat Flex Ribbon Jumpers, Cables 0151680780-ND
"9 Position FFC, FPC Cable 0.049"" (1.25mm) 8.000"" (203.20mm)"

"9 Position FFC, FPC Cable 0.049"" (1.25mm) 8.000"" (203.20mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 0151680780-ND
Product Name Flat Flex Ribbon Jumpers, Cables
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2300/410-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details
Flexible Coaxial Cable 8 GHz - S452 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Rated Temperature -55 to 80 C (-67 to 176 F)
View Details