Molex Flat Flex Ribbon Jumpers, Cables 0151670845

Description
"15 Position FFC, FPC Cable 0.039"" (1.00mm) 7.000"" (177.80mm)"
Request a Quote Datasheet
Description
"15 Position FFC, FPC Cable 0.039"" (1.00mm) 7.000"" (177.80mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Ribbon Jumpers, Cables - 0151670845-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Ribbon Jumpers, Cables
0151670845-ND
Flat Flex Ribbon Jumpers, Cables 0151670845-ND
"15 Position FFC, FPC Cable 0.039"" (1.00mm) 7.000"" (177.80mm)"

"15 Position FFC, FPC Cable 0.039"" (1.00mm) 7.000"" (177.80mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 0151670845-ND
Product Name Flat Flex Ribbon Jumpers, Cables
Unlock Full Specs
to access all available technical data

Similar Products

Encoder cable - NEBM-M12W8-E-5-N-R3G8 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type RJ-45; M12x1 A-coded as per EN 61076-2-101
Standards / Certifications EN 61984
View Details
CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Standard Cable Assemblies - Bx4SML-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
USB 3.1 Gen 2 Type C Male to USB 3.1 Gen 2 Left Angled Type C Male, Black color, 1M Length - 3027008-01M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers