Molex Flat Flex Ribbon Jumpers, Cables 0151670604

Description
"18 Position FFC, FPC Cable 0.039"" (1.00mm) 13.0"" (330.2mm)"
Request a Quote Datasheet
Description
"18 Position FFC, FPC Cable 0.039"" (1.00mm) 13.0"" (330.2mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Ribbon Jumpers, Cables - 0151670604-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Ribbon Jumpers, Cables
0151670604-ND
Flat Flex Ribbon Jumpers, Cables 0151670604-ND
"18 Position FFC, FPC Cable 0.039"" (1.00mm) 13.0"" (330.2mm)"

"18 Position FFC, FPC Cable 0.039"" (1.00mm) 13.0"" (330.2mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 0151670604-ND
Product Name Flat Flex Ribbon Jumpers, Cables
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2300/409-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details
Flexible Coaxial Cable 18 GHz - FC392 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details