Molex Flat Flex Ribbon Jumpers, Cables 0151670502

Description
"32 Position FFC, FPC Cable 0.039"" (1.00mm) 8.000"" (203.20mm)"
Request a Quote Datasheet
Description
"32 Position FFC, FPC Cable 0.039"" (1.00mm) 8.000"" (203.20mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Ribbon Jumpers, Cables - 0151670502-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Ribbon Jumpers, Cables
0151670502-ND
Flat Flex Ribbon Jumpers, Cables 0151670502-ND
"32 Position FFC, FPC Cable 0.039"" (1.00mm) 8.000"" (203.20mm)"

"32 Position FFC, FPC Cable 0.039"" (1.00mm) 8.000"" (203.20mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 0151670502-ND
Product Name Flat Flex Ribbon Jumpers, Cables
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2300/410-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Standards / Certifications RoHS
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details
Flexible Coaxial Cable 26.5 GHz - FC102 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details