Molex Flat Flex Ribbon Jumpers, Cables 0151670341

Description
"18 Position FFC, FPC Cable 0.039"" (1.00mm) 5.000"" (127.00mm)"
Request a Quote Datasheet
Description
"18 Position FFC, FPC Cable 0.039"" (1.00mm) 5.000"" (127.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Ribbon Jumpers, Cables - 0151670341-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Ribbon Jumpers, Cables
0151670341-ND
Flat Flex Ribbon Jumpers, Cables 0151670341-ND
"18 Position FFC, FPC Cable 0.039"" (1.00mm) 5.000"" (127.00mm)"

"18 Position FFC, FPC Cable 0.039"" (1.00mm) 5.000"" (127.00mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 0151670341-ND
Product Name Flat Flex Ribbon Jumpers, Cables
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 7, Zinc Barrel to Stainless Ball - AC-CAH0-7-1000-031 - Southco
Specs
Application Instrumentation and Control
Cable Length 3.28 ft (10 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-1-MF-10 - Maury Microwave
Specs
Application RF
Connector Type 1mm
View Details