Molex Flat Flex Ribbon Jumpers, Cables 0151661005

Description
"29 Position FFC, FPC Cable 0.020"" (0.50mm) 10.0"" (254.0mm)"
Request a Quote Datasheet
Description
"29 Position FFC, FPC Cable 0.020"" (0.50mm) 10.0"" (254.0mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Ribbon Jumpers, Cables - 0151661005-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Ribbon Jumpers, Cables
0151661005-ND
Flat Flex Ribbon Jumpers, Cables 0151661005-ND
"29 Position FFC, FPC Cable 0.020"" (0.50mm) 10.0"" (254.0mm)"

"29 Position FFC, FPC Cable 0.020"" (0.50mm) 10.0"" (254.0mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 0151661005-ND
Product Name Flat Flex Ribbon Jumpers, Cables
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2300/403-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details
Flexible Coaxial Cable 50 GHz - FC182 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details