Molex Flat Flex Ribbon Jumpers, Cables 0151660861

Description
"17 Position FFC, FPC Cable 0.020"" (0.50mm) 4.000"" (101.60mm)"
Request a Quote Datasheet
Description
"17 Position FFC, FPC Cable 0.020"" (0.50mm) 4.000"" (101.60mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Ribbon Jumpers, Cables - 0151660861-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Ribbon Jumpers, Cables
0151660861-ND
Flat Flex Ribbon Jumpers, Cables 0151660861-ND
"17 Position FFC, FPC Cable 0.020"" (0.50mm) 4.000"" (101.60mm)"

"17 Position FFC, FPC Cable 0.020"" (0.50mm) 4.000"" (101.60mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 0151660861-ND
Product Name Flat Flex Ribbon Jumpers, Cables
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2300/209-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
High Performance Cable Assemblies: Lab-Flex® Series -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details
Flexible Coaxial Cable 6 GHz - FC645 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details