Molex Flat Flex Ribbon Jumpers, Cables 0151660538

Description
"50 Position FFC, FPC Cable 0.020"" (0.50mm) 2.000"" (50.80mm)"
Request a Quote Datasheet
Description
"50 Position FFC, FPC Cable 0.020"" (0.50mm) 2.000"" (50.80mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Ribbon Jumpers, Cables - 0151660538-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Ribbon Jumpers, Cables
0151660538-ND
Flat Flex Ribbon Jumpers, Cables 0151660538-ND
"50 Position FFC, FPC Cable 0.020"" (0.50mm) 2.000"" (50.80mm)"

"50 Position FFC, FPC Cable 0.020"" (0.50mm) 2.000"" (50.80mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 0151660538-ND
Product Name Flat Flex Ribbon Jumpers, Cables
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - 706-100/525-100 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details
Flexible Coaxial Cable 6 GHz - FC659 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details