Molex Rectangular Cable Assemblies 0151350805

Description
8 Position Cable Assembly Rectangular Plug to Plug 1.48' (450.00mm)
Request a Quote Datasheet
Description
8 Position Cable Assembly Rectangular Plug to Plug 1.48' (450.00mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Cable Assemblies - 0151350805-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
0151350805-ND
Rectangular Cable Assemblies 0151350805-ND
8 Position Cable Assembly Rectangular Plug to Plug 1.48' (450.00mm)

8 Position Cable Assembly Rectangular Plug to Plug 1.48' (450.00mm)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 0151350805-ND
Product Name Rectangular Cable Assemblies
Cable Length 1.48 ft (4.51 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details