Molex Rectangular Cable Assemblies 0151350202

Description
"2 Position Cable Assembly Rectangular Plug to Plug 0.492' (150.00mm, 5.91"")"
Request a Quote Datasheet
Description
"2 Position Cable Assembly Rectangular Plug to Plug 0.492' (150.00mm, 5.91"")"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Cable Assemblies - 0151350202-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
0151350202-ND
Rectangular Cable Assemblies 0151350202-ND
"2 Position Cable Assembly Rectangular Plug to Plug 0.492' (150.00mm, 5.91"")"

"2 Position Cable Assembly Rectangular Plug to Plug 0.492' (150.00mm, 5.91"")"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 0151350202-ND
Product Name Rectangular Cable Assemblies
Connector Type Plug to Plug
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-3057/100-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Cable Type Coaxial
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details
Flexible Coaxial Cable 16 GHz - FC342 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details