Molex Rectangular Cable Assemblies 0151340306

Description
3 Position Cable Assembly Rectangular Socket to Socket 1.97' (600.00mm)
Request a Quote Datasheet
Description
3 Position Cable Assembly Rectangular Socket to Socket 1.97' (600.00mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Cable Assemblies - 0151340306-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
0151340306-ND
Rectangular Cable Assemblies 0151340306-ND
3 Position Cable Assembly Rectangular Socket to Socket 1.97' (600.00mm)

3 Position Cable Assembly Rectangular Socket to Socket 1.97' (600.00mm)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 0151340306-ND
Product Name Rectangular Cable Assemblies
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-3037/202-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details
Flexible Coaxial Cable 28 GHz - FC142 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details