Molex Flat Flex Ribbon Jumpers, Cables 0150310241

Description
"CABLE FFC/FPC 41POS 0.3MM 2"""
Request a Quote Datasheet
Description
"CABLE FFC/FPC 41POS 0.3MM 2"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Ribbon Jumpers, Cables - 900-0150310241-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Ribbon Jumpers, Cables
900-0150310241-ND
Flat Flex Ribbon Jumpers, Cables 900-0150310241-ND
"CABLE FFC/FPC 41POS 0.3MM 2"""

"CABLE FFC/FPC 41POS 0.3MM 2"""

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 900-0150310241-ND
Product Name Flat Flex Ribbon Jumpers, Cables
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-0750-048 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-35-MM-12-LP - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details