Molex Flat Flex Ribbon Jumpers, Cables 0150180827

Description
"13 Position FFC, FPC Cable 0.020"" (0.50mm) 9.000"" (228.60mm)"
Request a Quote Datasheet
Description
"13 Position FFC, FPC Cable 0.020"" (0.50mm) 9.000"" (228.60mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Ribbon Jumpers, Cables - 900-0150180827-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Ribbon Jumpers, Cables
900-0150180827-ND
Flat Flex Ribbon Jumpers, Cables 900-0150180827-ND
"13 Position FFC, FPC Cable 0.020"" (0.50mm) 9.000"" (228.60mm)"

"13 Position FFC, FPC Cable 0.020"" (0.50mm) 9.000"" (228.60mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 900-0150180827-ND
Product Name Flat Flex Ribbon Jumpers, Cables
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 5, Stainless Ball to Stainless Ball - AC-CHH0-5-0750-040 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SV-292-FF-48 - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details