Molex Flat Flex Ribbon Jumpers, Cables 0150140241

Description
"41 Position FFC, FPC Cable 0.010"" (0.25mm) 2.000"" (50.80mm)"
Request a Quote Datasheet
Description
"41 Position FFC, FPC Cable 0.010"" (0.25mm) 2.000"" (50.80mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Ribbon Jumpers, Cables - 900-0150140241-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Ribbon Jumpers, Cables
900-0150140241-ND
Flat Flex Ribbon Jumpers, Cables 900-0150140241-ND
"41 Position FFC, FPC Cable 0.010"" (0.25mm) 2.000"" (50.80mm)"

"41 Position FFC, FPC Cable 0.010"" (0.25mm) 2.000"" (50.80mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 900-0150140241-ND
Product Name Flat Flex Ribbon Jumpers, Cables
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-3057/1300-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details
Flexible Coaxial Cable 3 GHz - FC759 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details