Molex Headers, Male Pins 0050291741

Description
"Connector Header Through Hole 8 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 8 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 0050291741-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
0050291741-ND
Headers, Male Pins 0050291741-ND
"Connector Header Through Hole 8 position 0.100"" (2.54mm)"

"Connector Header Through Hole 8 position 0.100"" (2.54mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Board Mount Connectors
Product Number 0050291741-ND
Product Name Headers, Male Pins
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1381-1-ND - DigiKey
Specs
Mounting Through Hole
View Details
Hard Metric, Standard - 2684-104086-E-ND - DigiKey
Specs
Connector Type Receptacle, Female Sockets
Mounting Board Edge, Through Hole, Right Angle
Contact Pitch 2.01 mm (0.0790 inch)
View Details
PCB Connectors - NC2-FYG-S-02 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
D-Sub Connector Assemblies - 2262-A28410-137-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details