"28 Position FFC, FPC Connector Contacts, Top 0.049"" (1.25mm) Through Hole, Right Angle"
| DigiKey | |
|---|---|
| Product Category | Board Mount Connectors |
| Product Number | WM3965-ND |
| Product Name | FFC, FPC (Flat Flexible) Connector Assemblies |
| Connector Type | FPC / FFC |
| Mounting | Through Hole, Right Angle |
| Voltage Rating | 200 volts |