"15 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.049"" (1.25mm) Through Hole"
| DigiKey | |
|---|---|
| Product Category | Board Mount Connectors |
| Product Number | WM3980-ND |
| Product Name | FFC, FPC (Flat Flexible) Connector Assemblies |
| Connector Type | FPC / FFC |
| Mounting | Through Hole |
| Voltage Rating | 200 volts |