Molex Jumper Wires, Pre-Crimped Leads 0039000040-06-A9-D

Description
"Orange 18 AWG Jumper Lead Pin to Pin Tin 6.00"" (152.40mm)"
Request a Quote Datasheet
Description
"Orange 18 AWG Jumper Lead Pin to Pin Tin 6.00"" (152.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jumper Wires, Pre-Crimped Leads - 0039000040-06-A9-D-ND - DigiKey
Thief River Falls, MN, United States
Jumper Wires, Pre-Crimped Leads
0039000040-06-A9-D-ND
Jumper Wires, Pre-Crimped Leads 0039000040-06-A9-D-ND
"Orange 18 AWG Jumper Lead Pin to Pin Tin 6.00"" (152.40mm)"

"Orange 18 AWG Jumper Lead Pin to Pin Tin 6.00"" (152.40mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 0039000040-06-A9-D-ND
Product Name Jumper Wires, Pre-Crimped Leads
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Cable Assemblies - Coaxial Cables (RF) - 1084305-1 - Acme Chip Technology Co., Limited
Specs
Cable Length 0.2953 ft (0.8999 dm)
Rated Temperature -40 to 125 C (-40 to 257 F)
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Cable Assemblies - Power, Line Cables and Extension Cords - 70006020300 - Acme Chip Technology Co., Limited
Specs
Cable Shielding No Shielding; Unshielded
Cable Length 9.84 ft (29.99 dm)
Rated Temperature -15 to 70 C (5 to 158 F)
View Details