14 Pos Female Power Connector, 6A, 600V, Gold, Solder, Through Hole Product overview: 0015247143 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 6A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 6A, 600V, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-0015247143 can be used for catalog matching and distributor lookup.
"14 Position Receptacle Connector 0.165"" (4.20mm) Through Hole Gold"
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 315-0015247143 | WM17731-ND |
| Product Name | Through-Hole 6A 600V Electronic Connector | Headers, Receptacles, Female Sockets |
| Gender | Female / Jack | |
| Termination | Solder | |
| Voltage Rating | 600 volts | 600 volts |
| Current Rating | 6.0 amps |